EN
  • EN
  • DE

27299SQ

Part No 27299SQ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 152524-27299SQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27299SQ CAD Model

Description

27299SQ Integrated Circuit

The 27299SQ is a versatile integrated circuit commonly used in advanced electronic designs. Its multifaceted functionality allows for a broad array of applications, providing both cost-effective and high-performance solutions.

  • Versatile Functionality: Supports multiple digital and analog operations.
  • Low Power Consumption: Increases efficiency and reduces energy costs.
  • Compact and Reliable: Ensures long-lasting performance in small form factors.
Applications:
  • Computing devices
  • Industrial automation
  • Automotive electronics

With its combination of features, the 27299SQ serves as a reliable and effective component for modern-day electronic systems.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Intersil
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess