EN
  • EN
  • DE

3550K

Part No 3550K
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 161249-3550K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3550K CAD Model

Description

3550K: High-Performance Component

The 3550K is an exceptional component designed for high-performance applications, offering both efficiency and adaptability. It is suitable for integration into a wide range of electronic systems.

  • Features:
    • Exceptional performance indicators.
    • Highly adaptable to various circuitry.
    • Compact and lightweight.
  • Benefits:
    • Optimal performance under challenging conditions.
    • Improved overall system efficiency.
    • Ease of integration into existing systems.
  • Applications/Projects:
    • Renewable energy systems.
    • Smart home devices.
    • Medical equipment.

The 3550K is designed to deliver excellent results across numerous applications, offering reliable and efficient performance that meets industry standards.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Vishay
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.2478 $429.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess