EN
  • EN
  • DE
  • IT

3656JG

Part No 3656JG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Transformer Coupled ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 20CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 0.1V/μs
-3db Bandwidth 30kHz
Current - Input Bias 100nA
Voltage - Input Offset 2mV
Supply Current 14mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±8.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP (0.900", 22.86mm)
Supplier Device Package 20-CDIP
Family Part Number 3656
Manufacturer Pack Quantity 17
MSL Level 1 (Unlimited)
Win Source Part Number 1128311-3656JG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3656JG CAD Model

Description

The 3656JG is a state-of-the-art integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with precision and functionality in mind, this product is part of TI's expansive portfolio of electronic components that cater to a wide range of applications across various industries.

Key Features

  • High Performance: The 3656JG IC offers exceptional performance metrics, making it suitable for demanding applications that require reliable and efficient operation.
  • Energy Efficiency: With TI's focus on power management, this IC is engineered to provide optimal functionality while minimizing power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Durability: Built to last, the 3656JG is manufactured using high-quality materials and is rigorously tested to ensure it withstands the test of time and challenging environmental conditions.

Applications

The versatility of the 3656JG IC allows it to be used across a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control units
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Texas Instruments provides comprehensive technical specifications for the 3656JG, ensuring that engineers and designers can integrate the IC into their projects with full knowledge of its capabilities and requirements.

Quality and Support

TI is committed to delivering high-quality products. The 3656JG is backed by Texas Instruments' extensive support network, offering designers and engineers the assistance and resources they need throughout the product's lifecycle.

Ordering and Availability

Availability of the 3656JG IC can be checked through Texas Instruments' official website or authorized distributors. Bulk ordering options are available for industrial-scale projects, with detailed pricing and lead time information provided upon request.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess