EN
  • EN
  • DE

54F193DMQB

Part No 54F193DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Counter Single 4-Bit Async Binary UP/Down 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 18.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 18.5 ns
Win Source Part Number 1031432-54F193DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F193DMQB CAD Model

Description

The 54F193DMQB is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is designed to cater to the demanding needs of modern electronic systems, providing reliable performance and versatility.

At the heart of the 54F193DMQB is a 4-bit binary up/down counter. This component is crucial for applications requiring precise counting operations in either direction. The counter advances its count on the rising edge of the clock signal, ensuring accurate timing and synchronization with other system components.

The device features a fully synchronous system design, which allows for modular construction of larger counters. With the capability to be cascaded in both the up and down modes, the 54F193DMQB offers flexibility for a wide array of applications. Its synchronous design also means that the outputs change coincident with each other when so instructed by the steering logic.

The steering logic is another key aspect of this product. It oversees the direction of the count (up or down) and is controlled by two inputs, UP/DOWN and BINARY/DECADE. This allows for the counter to be programmed for binary or BCD (binary-coded decimal) counting, making it adaptable to the specific needs of the application it is used in.

The 54F193DMQB also features multiple outputs for the ripple carry and ripple borrow, which are used to enable ripple-carry counting in longer sequences. These outputs provide additional utility for complex counting applications.

Manufactured with Texas Instruments' commitment to quality, the 54F193DMQB is built to deliver robust performance and is suitable for use in a variety of industrial and commercial applications, including computing systems, high-speed data processing, and precision instrumentation. With its advanced features and reliable design, the 54F193DMQB is an excellent choice for designers looking for a dependable counting solution.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess