EN
  • EN
  • DE

54HC112/BEAJC

Part No 54HC112/BEAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029797-54HC112/BEAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54HC112/BEAJC CAD Model

Description

The 54HC112/BEAJC is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 54HC series, which is known for its robustness and reliability, especially in applications that demand high-speed performance and a wide operating temperature range.

Key Features

  • Logic Type: J-K Flip-Flop - The device features a dual J-K flip-flop with set and reset capabilities, providing versatile bi-stable element functionality.
  • Output Type: Differential - Ensures reduced electromagnetic interference (EMI) and improved signal integrity.
  • Supply Voltage Range: 2 V to 6 V - Compatible with a variety of power supply levels, making it suitable for diverse applications.
  • Operating Temperature: -55°C to 125°C - This wide range ensures that the device can perform reliably in extreme environmental conditions.
  • Logic Family: HC - Part of the high-speed CMOS family, it offers a good balance between speed and power consumption.
  • Pin Count: 16 - A standard number of pins for mid-complexity integrated circuits, allowing for manageable integration into various systems.
  • Package / Case: CDIP-16 - Ceramic Dual In-line Package provides excellent thermal performance and durability.

Applications

The 54HC112/BEAJC is designed for a broad range of applications. Its robustness makes it suitable for military and aerospace industries, while its performance characteristics allow it to be used in digital communication systems, data processing, instrumentation, and control systems. Additionally, its reliability and versatility make it an excellent choice for designing prototypes in research and development environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 54HC112/BEAJC is manufactured under stringent conditions to ensure that each unit meets the high standards expected from TI products. Customers can trust in the consistent performance and longevity of this integrated circuit for their critical applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess