EN
  • EN
  • DE

5962-1123701VXC

Part No 5962-1123701VXC
Manufacturer Texas Instruments
Catalog RAM
Description SRAM Chip Async Single 3.3V 16M-bit 512K x 32 20ns 76-Pin CFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 ns
Address Bus Width 19 b
Density 16 Mb
Height 2.67 mm
Lead Free Contains Lead
Length 25.31 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 2 V
Memory Size 2 MB
Min Operating Temperature -55 °C
Min Supply Voltage -300 mV
Mount Surface Mount
Nominal Supply Current 635 mA
Number of Pins 76
Number of Ports 1
Number of Words 512000
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Thickness 2.28 mm
Width 20.46 mm
Word Size 32 b
Win Source Part Number 1028793-5962-1123701VXC
Categories RAM
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-1123701VXC CAD Model

Description

The 5962-1123701VXC is a high-performance, precision integrated circuit manufactured by Texas Instruments, renowned for its reliability and advanced technology. This product is designed to cater to a broad range of applications, including aerospace, military, and other environments that demand the highest standards of quality and durability.

Key Features

  • High Precision: Ensures accurate signal processing for critical applications.
  • Rugged Design: Built to withstand extreme conditions, making it suitable for use in harsh environments.
  • Extended Temperature Range: Operates effectively over a wide range of temperatures.
  • Long-Term Availability: Ideal for systems that require long life cycles.

Specifications

Parameter Value
Supply Voltage Specific to product variant
Operating Temperature Specified by the military-grade standard
Package Type Hermetically sealed
Quality Level MIL-PRF-38535 QML

Applications

The 5962-1123701VXC is versatile and can be integrated into various high-end systems. Its robust design makes it an excellent choice for mission-critical applications in:

  • Avionics and aerospace systems
  • Defense and military equipment
  • Satellite and space technology
  • Marine navigational systems

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The 5962-1123701VXC is no exception, with its compliance to military specifications ensuring performance you can trust. For engineers and designers requiring components that perform consistently under the most demanding conditions, this product represents an ideal solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess