EN
  • EN
  • DE

5962-1721801VXC

Part No 5962-1721801VXC
Manufacturer Texas Instruments
Catalog Temperature Sensors
Description RADIATION-HARDNESS-ASSURED (RHA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000082-5962-1721801VXC
Win Source Part Number Cross
Manufacturer Texas Instruments
Packaging Tube
Operating Temperature Range -55°C ~ 125°C
Series TMP461-SP
Output Type Digital
Output Type Digital
Category Temperature Sensor
Ultra Librarian 3D Model Ultra Librarian 5962-1721801VXC CAD Model

Description

The 5962-1721801VXC is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of a line that is specifically engineered to meet the rigorous standards of military and aerospace applications, providing reliable operation under extreme conditions.

Key Features

  • High Precision: The device is designed for accuracy and stability, which is crucial for sensitive applications where precise measurements are imperative.
  • Durable: Built to withstand harsh environments, it is capable of operating under wide temperature ranges and is resistant to shock and vibration.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Long-Term Availability: As part of Texas Instruments' commitment to supporting aerospace and military industries, the 5962-1721801VXC is designed for long-term availability.

Applications

With its robust design and precise operation, the 5962-1721801VXC is well-suited for a variety of critical applications, including:

  • Avionics and aerospace instrumentation
  • Navigation and guidance systems
  • Satellite and space exploration equipment
  • Defense and military electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 5962-1721801VXC is manufactured in facilities that are certified to industry standards and is subjected to rigorous testing to ensure it meets the stringent requirements of its intended applications.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and product manuals. Texas Instruments provides comprehensive documentation and support to facilitate the integration of the 5962-1721801VXC into your projects.

Ordering Information

To order or inquire about the 5962-1721801VXC, contact Texas Instruments or an authorized distributor. Be sure to reference the complete product code to ensure accurate processing of your order.

Note: The information provided here is a general overview and does not replace official technical documentation. Always refer to the latest datasheets and product guides for complete information.

You May Also Be Interested in

Texas Instruments
RADIATION-HARDNESS-ASSURED (RHA)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess