EN
  • EN
  • DE

5962-7802301MFA

Part No 5962-7802301MFA
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129357-5962-7802301MFA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-7802301MFA CAD Model

Description

Product Overview: 5962-7802301MFA

The 5962-7802301MFA is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the stringent requirements of aerospace and military applications. This product is a part of Texas Instruments' range of space-grade components, ensuring reliability and durability even in the most challenging environments.

Key Features

  • High Reliability: Manufactured to meet the rigorous standards of the military and aerospace industries, the 5962-7802301MFA guarantees operation under extreme conditions.
  • Wide Operating Temperature Range: This component is designed to operate effectively over a broad temperature range, ensuring consistent performance in varying thermal scenarios.
  • Robust Packaging: Encased in a hermetically sealed package, the 5962-7802301MFA is protected against environmental factors such as moisture and dust, contributing to its long-term stability.
  • Space-Grade Quality: As a space-level product, it adheres to the highest quality standards, including radiation tolerance, making it suitable for satellite and other space applications.

Applications

The 5962-7802301MFA is ideally suited for critical systems where failure is not an option. Its applications include, but are not limited to:

  • Avionics and onboard aircraft systems
  • Satellite and space exploration equipment
  • Missile and defense system components
  • High-reliability computing systems

Technical Specifications

The technical specifications of the 5962-7802301MFA reflect its capability to perform reliably under the demanding conditions expected in aerospace and defense applications:

  • Supply Voltage: Specified over a range to accommodate various system requirements.
  • Input/Output Levels: Compatible with standard logic levels for seamless integration into digital systems.
  • Power Consumption: Optimized for low power operation to enhance system efficiency and reduce thermal load.

For detailed technical specifications, refer to the product datasheet provided by Texas Instruments. The 5962-7802301MFA is available for purchase through authorized distributors, and potential buyers can contact Texas Instruments' sales team for further information regarding pricing, availability, and support.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
UTC
Lowest to $0.0622
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2471 $82.4942
3+ $33.8438 $101.5314
5+ $32.7862 $163.9310
7+ $31.7286 $222.1002
9+ $30.6710 $276.0390
11+ $27.4981 $302.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess