EN
  • EN
  • DE
  • IT

5962-9564201QSA

Part No 5962-9564201QSA
Manufacturer Texas Instruments
Catalog Hard To Find
Description 3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129421-5962-9564201QSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9564201QSA CAD Model

Description

The 5962-9564201QSA is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications that demand reliability and robustness. This product is part of Texas Instruments' commitment to providing advanced technology for the aerospace and defense industries, where equipment must operate flawlessly under extreme conditions.

Key Features

  • Quality and Reliability: The 5962-9564201QSA meets stringent quality standards, ensuring it performs consistently in mission-critical applications. It is manufactured to comply with military specifications, offering enhanced durability and longevity.
  • Temperature Range: This device is designed to operate efficiently over a broad temperature range, making it suitable for use in environments with extreme thermal conditions.
  • High Precision: Texas Instruments has engineered this product to deliver precise electrical characteristics, which is essential for sensitive applications requiring high accuracy.
  • Radiation Hardened: The 5962-9564201QSA is radiation-hardened, which means it can withstand high levels of radiation without degradation of performance. This feature is critical for space applications and high-altitude operations.

Applications

Due to its robust design and reliable performance, the 5962-9564201QSA is ideally suited for use in a variety of demanding applications, including:

  • Space systems and satellites
  • Military and defense electronics
  • Avionic controls and instrumentation
  • Nuclear power plant controls
  • High-reliability industrial applications

Technical Specifications

The technical specifications of the 5962-9564201QSA reflect its suitability for high-reliability applications:

  • Supply Voltage: Specified per product datasheet
  • Operating Temperature Range: Specified per product datasheet
  • Package Type: Specified per product datasheet
  • Quality Level: MIL-STD compliant

For detailed technical information, including electrical characteristics and pin configurations, customers are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess