EN
  • EN
  • DE

66AK2H06DAAW2

Part No 66AK2H06DAAW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description 66AK2H06DAAW2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Package Tray
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Surface Mount
Package 1517-BBGA, FCBGA
Case / Package 1517-FCBGA (40x40)
Family Name 66AK2H06
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Quantity per package 21
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845043-66AK2H06DAAW2
Ultra Librarian 3D Model Ultra Librarian 66AK2H06DAAW2 CAD Model

Description

Introducing the 66AK2H06DAAW2 from Texas Instruments

The 66AK2H06DAAW2 is a high-performance, multicore device from Texas Instruments (TI) that integrates the functionalities of both a digital signal processor (DSP) and a microcontroller (MCU) onto a single chip. This innovative product is a part of TI's KeyStone II architecture, which is designed to provide a high level of integration and performance for a wide range of applications, including telecommunications, networking, audio, and industrial automation.

At the heart of the 66AK2H06DAAW2 lies a dual-core C66x DSP, which is renowned for its fixed and floating-point processing capabilities. This makes it an ideal choice for computationally intensive tasks such as signal processing, image processing, and mathematical computations. The DSP cores are complemented by four ARM Cortex-A15 MPCore processors, which provide the efficiency and control of an MCU with the raw processing power of a DSP.

The device boasts a range of features that enhance its performance and versatility. It includes high-bandwidth memory controllers, multiple high-speed interfaces (such as PCIe, RapidIO, and Gigabit Ethernet), and support for L2 and L3 memory. These features make it well-suited for handling complex tasks and managing large data transfers, which are essential in modern, high-speed communication systems.

Security is also a focus for the 66AK2H06DAAW2, offering secure boot, cryptographic acceleration, and network security features. This ensures that applications built on this platform can provide robust security measures to protect sensitive data and prevent unauthorized access.

Developers can take advantage of TI's comprehensive software development kit (SDK), which includes tools, libraries, and documentation to streamline the development process. This support helps to reduce time-to-market and allows for the customization required to meet the specific needs of various applications.

In summary, the 66AK2H06DAAW2 from Texas Instruments is a powerful and flexible solution that bridges the gap between DSPs and MCUs. It is designed to cater to the demanding requirements of next-generation embedded processing, offering a blend of performance, integration, and security that is ideal for a multitude of high-end applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $254.4409 $254.4409
2+ $228.1194 $456.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess