EN
  • EN
  • DE

74170J

Part No 74170J
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023899-74170J
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74170J CAD Model

Description

The Texas Instruments 74170J is a high-performance integrated circuit that belongs to the family of quadruple synchronous counters. This robust device is designed to provide reliable and efficient counting operations in a wide range of digital applications. The 74170J is characterized by its synchronous operation, meaning that the output changes state on the rising edge of the clock signal, allowing for precise timing and control in digital systems.

Key Features

  • Synchronous Counting: The 74170J ensures that all bits change state simultaneously in response to a clock signal, providing accurate and predictable counting sequences.
  • 4-Bit Binary Counter: This device is capable of counting from 0 to 15, making it suitable for a variety of binary counting applications.
  • Multiple Counting Modes: The counter can be configured for different modes of operation, such as up-counting, down-counting, and more, providing versatility in its use.
  • Clear Function: An asynchronous clear input allows the counter to be reset to zero instantly, regardless of the clock signal, ensuring that the system can be quickly initialized or reset when necessary.
  • Direct Output for Ripple Carry: The device provides a direct output for ripple carry, facilitating the cascading of multiple counters for extended count ranges.
  • Durable Construction: Manufactured by Texas Instruments, the 74170J is built with high-quality materials that ensure longevity and consistent performance.

Applications

The Texas Instruments 74170J is ideally suited for a variety of digital systems where precise counting is essential. It is commonly used in digital clocks, frequency dividers, digital event counters, and other timing applications. Its reliable performance makes it a preferred choice for designers and engineers in the fields of consumer electronics, industrial automation, and telecommunications.

Technical Specifications

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -55°C to 125°C
  • Package Type: Standard DIP (Dual In-line Package)
  • Logic Family: TTL (Transistor-Transistor Logic)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess