Product Overview: NXP PDIUSBH12D
The NXP PDIUSBH12D is a cutting-edge Universal Serial Bus (USB) hub controller designed to expand a single USB port into multiple ports, facilitating the connection of several USB devices simultaneously. This high-performance product is tailored to meet the demands of a wide range of applications, from personal computing to complex industrial systems.
Key Features
- USB Compliance: The PDIUSBH12D is fully compliant with USB 2.0 specifications, ensuring compatibility with a broad spectrum of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
- Port Expansion: It effectively transforms one USB port into two downstream ports, providing additional connectivity for peripheral devices.
- Integrated PHY: Equipped with an integrated Physical Layer (PHY) transceiver, the device offers robust signal quality and reliable performance over USB connections.
- Power Management: The hub controller supports both bus-powered and self-powered modes, giving users flexibility in managing power according to their system requirements.
- Overcurrent Protection: Each port on the PDIUSBH12D features overcurrent protection, ensuring the safety of connected devices and the hub itself from potential electrical hazards.
Applications
The versatility of the NXP PDIUSBH12D makes it suitable for a diverse array of applications, including:
- Desktop and laptop computers
- Consumer electronics such as gaming consoles and home entertainment systems
- Portable device docks and charging stations
- Industrial control and automation systems
- Networking equipment and servers
Technical Specifications
The PDIUSBH12D is designed to be robust and efficient, with technical specifications that include:
- Operating temperature range: 0°C to 70°C
- Supply voltage: 3.3V
- Package: 32-pin QFN, lead-free
In summary, the NXP PDIUSBH12D USB hub controller is an ideal solution for expanding USB capabilities in a wide range of electronic devices, offering reliability, performance, and safety with its advanced features and specifications.