EN
  • EN
  • DE

NCP5220

Part No NCP5220
Manufacturer ON Semiconductor
Description 3-in-1 PWM Dual Buck and Linear Power Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230339-NCP5220
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5220 CAD Model

Description

The ON Semiconductor NCP5220 is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This highly versatile product serves as a robust solution for a wide range of electronic devices, ensuring reliable performance and energy efficiency.

Key Features

  • High Efficiency: The NCP5220 is engineered to provide optimal power conversion efficiency, making it an ideal choice for energy-sensitive applications.
  • Versatile Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Thermal Protection: With built-in thermal shutdown features, the NCP5220 ensures safe operation by preventing overheating, enhancing the longevity of the device it powers.
  • Low Standby Power: The device is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.
  • Stable Operation: It offers excellent load and line regulation, maintaining stable operation even under fluctuating conditions.

Applications

The NCP5220 is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Consumer electronics
  • Computing devices
  • Industrial systems
  • Portable and battery-powered devices

Technical Specifications

The NCP5220 boasts impressive technical specifications that cater to demanding power requirements:

  • Adjustable output voltage for design flexibility
  • High-frequency operation for reduced passive component sizes
  • Integrated power MOSFETs for reduced external part count
  • Soft-start capability to minimize inrush current
  • Power Good (PG) output for power sequencing

ON Semiconductor's NCP5220 is a testament to the company's commitment to providing innovative power management solutions. Its advanced features and robust performance make it a prime choice for designers looking to enhance the efficiency and reliability of their electronic products.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess