EN
  • EN
  • DE

74AC11240NT

Part No 74AC11240NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 764891-74AC11240NT
Family Name 74AC11240
Introduction Date November 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11240NT CAD Model

Description

Product Overview: Texas Instruments 74AC11240NT

The 74AC11240NT from Texas Instruments is a high-performance, octal buffer/line driver designed to deliver the reliability and efficiency required in modern digital systems. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology, offering both robustness and speed for a variety of applications.

Key Features

  • Logic Type: The device functions as an octal buffer/line driver with 3-state outputs, allowing for versatile use in bidirectional communication or bus-driving applications.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V digital systems.
  • High Drive: The 74AC11240NT is capable of driving up to 24mA at the outputs, providing strong signal delivery that is essential for driving capacitive loads and overcoming line resistances.
  • Speed: This device boasts a fast propagation delay, ensuring quick response times and high-speed operation, which is critical for high-performance computing and digital signal processing.

Applications

  • High-speed data transmission
  • Memory address driving
  • Bus interface and bus driving in microprocessor/microcontroller-based systems
  • Signal buffering in telecommunications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 74AC11240NT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions. The device is available in a 24-pin DIP (Dual In-line Package) making it easy to integrate into various types of circuit boards.

Environmental Compliance

The 74AC11240NT is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with the consideration for environmental impact and user safety, minimizing the presence of hazardous materials.

In summary, the 74AC11240NT from Texas Instruments is a versatile, high-speed octal buffer/line driver that offers designers a reliable solution for a wide range of digital applications. With its robust driving capability and compatibility with 5V systems, it stands out as a top choice for engineers looking to enhance their digital designs.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess