EN
  • EN
  • DE

74AC11244DWR

Part No 74AC11244DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 764892-74AC11244DWR
Popularity Medium
Supply and Demand Status Limited
Family Name 74AC11244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AC11244DWR CAD Model

Description

Product Overview: 74AC11244DWR from Texas Instruments

The 74AC11244DWR is a high-performance, integrated circuit from Texas Instruments, designed to provide octal buffer and line/mos driver capabilities with 3-state outputs. This device is particularly well-suited for driving bus lines or buffer memory address registers thanks to its high-current output capability and symmetrical output impedance.

Constructed with advanced CMOS technology, the 74AC11244DWR ensures reduced power consumption while maintaining high speed. It operates at a voltage range of 2V to 6V, making it compatible with a variety of logic families and allowing for flexible integration into different system designs. This versatility is further enhanced by its wide operating temperature range, ensuring reliability across diverse environmental conditions.

The device is housed in a wide-body SOIC package with 24 pins, designated by the suffix 'DWR' in its part number. This surface-mount package is ideal for space-constrained applications and provides robust performance in a compact footprint. The 'DW' package is also known for its ease of manufacturing, as it is compatible with standard PCB assembly techniques.

Key features of the 74AC11244DWR include:

  • Eight non-inverting buffers with 3-state outputs
  • High-current outputs drive up to 15 LSTTL loads
  • Low static power consumption (ICC)
  • Guaranteed output skew to maintain signal integrity
  • Guaranteed multiple output switching specifications
  • Input hysteresis for enhanced noise margin
  • Wide operating temperature range: -40°C to 85°C

Applications for the 74AC11244DWR are diverse and include bus driving, memory address driving, and buffering for data transmission systems. Its high drive capabilities and 3-state outputs make it an excellent choice for interfacing with high-capacity memory modules, as well as for use in high-speed data paths where signal integrity is critical.

Overall, the 74AC11244DWR from Texas Instruments represents a reliable and efficient solution for digital buffering needs, providing designers with a high-performance device that is both cost-effective and easy to implement in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5743 $50.3173
27+ $3.7532 $101.3364
42+ $3.6360 $152.7120
57+ $3.5187 $200.5659
74+ $3.4014 $251.7036
99+ $3.0495 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,084 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess