EN
  • EN
  • DE

74AC11245DW

Part No 74AC11245DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74AC11245
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857665-74AC11245DW
Ultra Librarian 3D Model Ultra Librarian 74AC11245DW CAD Model

Description

The 74AC11245DW is a versatile integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-speed dual bidirectional transceiver is part of Texas Instruments' Advanced CMOS Logic (AC) family, which is well-known for its robust performance and reliability.

Key Features

  • Functionality: The 74AC11245DW serves as a dual 8-bit bidirectional transceiver, allowing for efficient two-way data transmission. It is suitable for multiplexed communication between data buses and can be used in a wide range of digital applications.
  • Logic Level: It operates on a 5V power supply, which is typical for many digital systems, ensuring compatibility with a broad spectrum of logic circuits and microcontrollers.
  • Speed: As a member of the AC logic family, this device is capable of handling fast signal propagation, making it ideal for high-speed data transfer requirements.
  • Package: The device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' suffix in the product name. This compact form factor is suitable for space-constrained applications.
  • Quality and Reliability: Texas Instruments is known for their commitment to quality, and the 74AC11245DW is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Applications

The 74AC11245DW is a highly adaptable component that can be employed in various digital systems, including:

  • Data communication between different logic families
  • Bus interface and bus arbitration
  • Signal buffering and isolation
  • Microprocessor or microcontroller-based systems
  • Data acquisition and instrumentation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V ±10%
Operating Temperature Range -40°C to 85°C
Propagation Delay Typically 8ns at 5V
Package Type 24-pin SOIC

Overall, the 74AC11245DW by Texas Instruments is a robust and reliable choice for designers looking to implement efficient bidirectional communication in their digital systems.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2731 $51.2772
29+ $3.5062 $101.6798
45+ $3.3966 $152.8470
61+ $3.2870 $200.5070
79+ $3.1775 $251.0225
106+ $2.8488 $301.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess