EN
  • EN
  • DE

74ACT11240DBLE

Part No 74ACT11240DBLE
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ACT SERIES, 4-BIT / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT11240
Standard Package 5 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908036-74ACT11240DBLE
Ultra Librarian 3D Model Ultra Librarian 74ACT11240DBLE CAD Model

Description

Product Overview: 74ACT11240DBLE from Texas Instruments

The 74ACT11240DBLE is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit (IC) is part of the 74ACT family, which is renowned for its advanced CMOS logic technology. The 74ACT11240DBLE offers a perfect blend of speed, power efficiency, and robustness, making it an ideal choice for a wide range of applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SSOP (Shrink Small-Outline Package)
  • RoHS: Compliant with the Restriction of Hazardous Substances Directive

Performance and Quality

The 74ACT11240DBLE is designed for exceptional performance with high-speed operation while maintaining a low power consumption profile. Its 3-state outputs drive bus lines or buffer memory address registers effectively, providing high-current sinking capability which is essential for driving highly capacitive loads. The IC ensures minimal propagation delay and transition times, contributing to reliable and fast data transmission.

Applications

This versatile buffer and line driver is suitable for a variety of applications, including:

  • Memory decoders
  • Data transmission systems
  • Bus interface buffers
  • Driving heavy loads
  • High-speed logic circuitry

Reliability and Support

Texas Instruments provides comprehensive technical support for the 74ACT11240DBLE, including detailed datasheets, application notes, and design resources. Customers can rely on TI's commitment to quality and long-term reliability, backed by rigorous testing and certification processes. The 74ACT11240DBLE is a testament to Texas Instruments' dedication to delivering high-performance integrated circuits that push the boundaries of technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7871 $53.6130
70+ $1.4664 $102.6480
110+ $1.4206 $156.2660
150+ $1.3747 $206.2050
190+ $1.3289 $252.4910
255+ $1.1914 $303.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess