EN
  • EN
  • DE

74ACT11244DWR

Part No 74ACT11244DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1007284-74ACT11244DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11244DWR CAD Model

Description

The 74ACT11244DWR from Texas Instruments is a high-performance, non-inverting octal buffer and line driver designed to provide the ideal balance between speed and power consumption. This integrated circuit is part of the 74ACT series, which is well-known for its advanced high-speed CMOS technology.

Key Features

  • Device Type: Octal Buffer/Line Driver, Non-Inverting
  • Logic Family: ACT
  • Logic Type: CMOS
  • Number of Channels: 8
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide
  • Packaging: Tape & Reel (TR)

Performance Benefits

The 74ACT11244DWR is optimized for use in situations where high-speed, non-inverting buffer or line driver capabilities are required. The device is capable of driving heavily loaded outputs with high fan-out requirements while maintaining speed and signal integrity. The 3-state outputs ensure efficient bus line driving with minimal power consumption.

Applications

With its versatile design and robust performance characteristics, the 74ACT11244DWR is suitable for a wide range of applications. It is commonly used in:

  • Memory address drivers
  • Data transmission and reception systems
  • Bus-oriented systems
  • Backplane driving

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The 74ACT11244DWR is no exception, with its design and manufacturing processes focused on delivering performance that meets or exceeds industry standards. This product is suitable for commercial-grade applications that require a wide operating temperature range and a robust surface mount package.

Ordering Information

To order the 74ACT11244DWR or to find detailed information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are ordering the correct part number to meet your design specifications and production requirements.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9477 $51.3201
31+ $3.2392 $100.4152
48+ $3.1379 $150.6192
66+ $3.0367 $200.4222
86+ $2.9355 $252.4530
114+ $2.6318 $300.0252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess