EN
  • EN
  • DE

74ACT11244NT

Part No 74ACT11244NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 764979-74ACT11244NT
Family Name 74ACT11244
Introduction Date November 01, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11244NT CAD Model

Description

The 74ACT11244NT from Texas Instruments is a high-performance, non-inverting octal buffer and line/mos driver designed to meet the requirements of high-speed memory decoders and data transmission systems. This integrated circuit is part of the 74ACT family, which is known for its advanced high-speed CMOS technology.

Key Features:

  • Wide Operating Voltage Range: The device operates at a wide voltage range of 4.5V to 5.5V, making it suitable for various applications that require a 5V logic level.
  • High-Speed: With a typical propagation delay of only 8ns and a maximum of 9.5ns, the 74ACT11244NT ensures fast data transmission, crucial for high-speed systems.
  • Drive Capability: The device is capable of driving 24mA at the outputs, providing good signal integrity and the ability to drive multiple loads.
  • 3-State Outputs: It features 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented systems.
  • Non-Inverting Buffers: The non-inverting buffers allow signals to pass through without changing their logic state, which is essential for data integrity.

Applications:

  • Memory Decoders
  • Data Transmission Systems
  • Bus-Oriented Systems
  • Input/Output Port Drivers
  • Backplane Drivers

The 74ACT11244NT is packaged in a 24-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. Texas Instruments' commitment to quality ensures that this product meets the highest standards for reliability and performance.

Overall, the 74ACT11244NT is a versatile and reliable choice for designers looking for a high-speed, non-inverting buffer/driver solution. Its combination of speed, drive capability, and 3-state outputs makes it a valuable component in digital systems requiring high-performance data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess