EN
  • EN
  • DE

74ACT11245DBRG4

Part No 74ACT11245DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130431-74ACT11245DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11245DBRG4 CAD Model

Description

Product Overview: 74ACT11245DBRG4 by Texas Instruments

The 74ACT11245DBRG4 is a high-speed, dual-supply, 8-bit transceiver from Texas Instruments. This integrated circuit is designed to address the need for flexible, bidirectional communication between data buses. The device is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input.

Key Features

  • Wide Operating Voltage Range: The 74ACT11245DBRG4 is compatible with a broad range of operating voltages, typically from 4.5V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Data Transfer: With its advanced CMOS technology, this transceiver is designed for high-speed data transfer, ensuring minimal propagation delay times.
  • Bi-Directional Interface: The device can serve as a two-way communication interface, allowing for efficient data exchange between two buses.
  • Output Enable (OE) Feature: The output enable inputs (/OE1 and /OE2) give the user control over the output stages of the device, allowing the outputs to be placed in a high-impedance state when not in use.
  • Flow-Through Architecture: The pinout of the 74ACT11245DBRG4 is optimized for easy PCB layout, reducing signal crosstalk and improving signal integrity.

Applications

The versatility of the 74ACT11245DBRG4 makes it ideal for a variety of applications, including:

  • Bus interface or signal buffering between different voltage domains
  • Data communication lines for microprocessors and microcontrollers
  • Memory switching in servers and computing equipment
  • Peripheral interface and extension in embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74ACT11245DBRG4 is no exception. This transceiver is built to meet or exceed the stringent industry standards for performance and reliability, ensuring a dependable solution for your electronic designs.

With its robust feature set and proven dependability, the 74ACT11245DBRG4 from Texas Instruments stands out as a superior choice for your data bus communication needs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess