Product Overview: 74AHCT1G08DBVTG4
The 74AHCT1G08DBVTG4 is a high-speed Si-gate CMOS device from Texas Instruments, known for its robust performance and versatility in various applications. This single 2-input positive AND gate is part of the 74AHCT family, which is designed to operate from 4.5V to 5.5V, making it compatible with TTL levels while offering the speed of CMOS technology.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Output Current: -8mA / 8mA
- Mounting Type: Surface Mount
- Package / Case: SOT-23-5
- Logic Level Compatibility: TTL
- High-Speed Performance: tpd of 8ns at 5V
The 74AHCT1G08DBVTG4 is designed for use in applications requiring a logic gate that can operate at high speeds while maintaining low power consumption. The device is encapsulated in a small SOT-23-5 package, which is ideal for space-constrained applications. Its fast propagation delay (tpd) of only 8ns at 5V ensures quick response times in critical circuits.
Applications
This AND gate is suitable for a wide range of applications across various industries. Some common applications include:
- Logic level shifting
- Function generation
- Data path logic
- Power management
- Signal gating
With its balanced performance between high-speed operation and power efficiency, the 74AHCT1G08DBVTG4 from Texas Instruments is an excellent choice for designers looking for a reliable logic solution. Whether used in consumer electronics, computing devices, or industrial systems, this AND gate provides the functionality and reliability expected from a leading semiconductor manufacturer.