EN
  • EN
  • DE

74AHCT1G126DBVTG4

Part No 74AHCT1G126DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF/DVR TRI-ST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 765183-74AHCT1G126DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHCT1G126
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G126DBVTG4 CAD Model

Description

Product Overview: 74AHCT1G126DBVTG4 by Texas Instruments

The 74AHCT1G126DBVTG4 is a high-speed, single buffer gate with 3-state output from Texas Instruments, renowned for its robust design and high reliability. This integrated circuit is part of the 74AHC family, designed to operate at a wide range of power supply levels, from 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.

One of the key features of the 74AHCT1G126DBVTG4 is its 3-state output, which allows the output to be set to a high impedance state. This is particularly useful in bus-oriented applications where multiple outputs must be connected to a common bus without causing contention. The high impedance state ensures that the device can be effectively 'disconnected' from the bus when not in use.

The device's high noise immunity and low power consumption make it an excellent choice for a wide variety of applications, including buffer memory address registers, data transmission lines, and multiplexed data transmission. Its fast propagation delay and transition times ensure that signals are processed quickly and with minimal delay, which is critical for high-speed digital systems.

Manufactured with Texas Instruments' advanced silicon-gate CMOS technology, the 74AHCT1G126DBVTG4 offers balanced propagation delays and transition times, which is essential for maintaining signal integrity in high-speed communications. Furthermore, the device is specified for a broad operating temperature range, from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common.

For ease of integration into various designs, the 74AHCT1G126DBVTG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The device also features inputs that are tolerant to voltages up to 5.5V, allowing it to be used in mixed-voltage environments without the need for level shifters.

In summary, Texas Instruments' 74AHCT1G126DBVTG4 is a versatile and reliable component that provides the functionality of a single buffer gate with the added benefit of a 3-state output, suitable for a wide array of digital applications where high-speed and low power consumption are critical.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess