EN
  • EN
  • DE

74AHCT240PWR

Part No 74AHCT240PWR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815844-74AHCT240PWR
Ultra Librarian 3D Model Ultra Librarian 74AHCT240PWR CAD Model

Description

The 74AHCT240PWR is a high-speed, advanced high-speed CMOS (AHCT) octal buffer/line driver designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide high-performance output drive while maintaining low static power dissipation over a broad VCC operating range. It is particularly suitable for implementing buffer functions in a wide array of digital applications.

Key Features

  • Versatile Functionality: The device features eight inverting buffers with three-state outputs that can be used independently or tied together for wider applications.
  • High-Performance Operation: It operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems, and offers typical tpd of 8.5ns with a maximum of 18ns, ensuring fast response times for critical applications.
  • Power Down Protection: Inputs include a bushold feature that prevents floating inputs and eliminates the need for external pull-up/down resistors.
  • Low Power Consumption: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions with a low ICC of 20 µA maximum.
  • Industry-Standard Packaging: The 74AHCT240PWR is available in a TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The versatile nature of the 74AHCT240PWR makes it an excellent choice for a multitude of applications, including:

  • Bus driver or buffer applications in PCs, servers, and telecom systems
  • Interface translation in multi-voltage systems
  • Driving heavy loads or for bus termination
  • Memory address drivers, clock drivers, and bus-oriented transceivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74AHCT240PWR is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring that customers receive a product they can depend on for their critical electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Texas Instruments website or contact their local sales representative for further assistance.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7653 $52.5407
45+ $2.2690 $102.1050
69+ $2.1981 $151.6689
95+ $2.1272 $202.0840
122+ $2.0563 $250.8686
163+ $1.8436 $300.5068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess