EN
  • EN
  • DE

74ALS244N

Part No 74ALS244N
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007405-74ALS244N
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALS244N CAD Model

Description

Product Overview: 74ALS244N by Texas Instruments

The 74ALS244N is a high-quality Octal Buffer/Line Driver with 3-state outputs, designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in the electronics field.

Key Features

  • Logic Type: The 74ALS244N is an octal buffer and line driver, meaning it contains eight independent buffer/line drivers in a single package.
  • 3-State Outputs: Each buffer has a 3-state output, which allows for connection to a bus or other data lines without interfering with the operation of other devices connected to the same bus.
  • High Drive: The device is capable of driving heavy loads with a high current output capability, suitable for driving bus lines or buffer memory address registers.
  • Power Efficiency: As part of the ALS series, the 74ALS244N offers low power consumption without sacrificing speed, making it efficient for power-sensitive designs.
  • Versatility: The device can be used in a wide range of applications, including memory address driving, bus-oriented systems, and as a buffer for high-speed data lines.

Specifications

  • Supply Voltage (VCC): Typically at 5V, which is common for logic-level circuits.
  • Operating Temperature Range: The 74ALS244N is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.
  • Package: Encased in a standard 20-pin DIP (Dual In-line Package), the 74ALS244N is easy to integrate into various circuit boards and systems.

With its robust design and reliable performance, the 74ALS244N from Texas Instruments is a great choice for designers looking for a high-performance octal buffer/line driver. Its combination of speed, power efficiency, and versatility make it a valuable component for building sophisticated electronic systems. Whether used in communication devices, computers, or control systems, the 74ALS244N delivers consistent performance that engineers can trust.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess