EN
  • EN
  • DE

74ALVCH162244GR

Part No 74ALVCH162244GR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815847-74ALVCH162244GR
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162244GR CAD Model

Description

Product Overview: 74ALVCH162244GR from Texas Instruments

The 74ALVCH162244GR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal transmission while minimizing power consumption. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Bus Hold on Data Inputs: The 74ALVCH162244GR features a bus hold on its data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Low Voltage Operation: It operates at a nominal voltage of 2.3V to 3.6V, making it suitable for low-voltage applications that require reduced power consumption without sacrificing performance.
  • High Drive: This device can drive up to 24mA at the output, providing strong signal strength for driving heavy loads or long traces.
  • High-Speed Performance: The 74ALVCH162244GR is designed for high-speed operation, with a typical propagation delay of only 3.8ns, ensuring fast data transfer and reduced signal latency.

Applications

With its robust feature set, the 74ALVCH162244GR is ideal for a wide range of applications, including:

  • Memory Address Driving
  • Bus Interface/Buffering
  • Data Communication
  • Signal Distribution

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "GR" suffix in its part number. This package is suitable for space-constrained applications, offering a compact footprint while allowing for efficient thermal dissipation.

Texas Instruments is committed to maintaining the highest quality standards, and the 74ALVCH162244GR is no exception. It is manufactured with precision and is subject to rigorous testing to ensure reliable performance in the most demanding conditions.

Conclusion

In summary, the 74ALVCH162244GR from Texas Instruments is a versatile and efficient solution for high-speed digital interfacing. Its low power consumption, high drive capability, and fast performance make it an excellent choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess