EN
  • EN
  • DE

74ALVTH16244VRE4

Part No 74ALVTH16244VRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 765245-74ALVTH16244VRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74ALVTH16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16244VRE4 CAD Model

Description

The 74ALVTH16244VRE4 is a high-speed, low-voltage 16-bit buffer and line driver designed by Texas Instruments to deliver both high drive and low power consumption. This integrated circuit is part of the ALVTH family, which is characterized by its advanced performance in terms of speed and power efficiency, making it an ideal choice for interfacing with high-speed microprocessors without compromising power savings.

Key Features

  • Technology: Advanced 2.5V/3.3V 16-bit buffer and line driver.
  • Logic Type: CMOS technology that provides rail-to-rail output.
  • Operating Voltage: Designed to operate at 2.5V or 3.3V, which allows for use in low-voltage applications.
  • Drive Capability: High-drive outputs (-32 mA I_OH, 64 mA I_OL) to drive heavy loads or multiple outputs simultaneously.
  • Speed: Fast propagation delay and output transition time, ensuring quick response times for critical applications.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Package: Available in a 48-pin SSOP (Shrink Small Outline Package) for reduced space requirements on PCBs.
  • RoHS Compliant: Meets environmental standards, ensuring a reduced environmental impact and compliance with global regulations.

Applications

The 74ALVTH16244VRE4 is versatile and can be used in a variety of applications where high speed and low power are essential. Its primary uses include memory address driving, clock driving, and as an interface between mismatched bus voltages in systems such as:

  • Servers
  • Networking equipment
  • Telecommunications
  • High-performance computing
  • Data storage devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74ALVTH16244VRE4 is manufactured under stringent conditions to ensure it meets the high standards expected by industry professionals. With its robust design and tested performance, this product is an excellent choice for designers looking for a reliable high-speed solution.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess