EN
  • EN
  • DE
  • IT

74AVC16245DGVR

Part No 74AVC16245DGVR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TVSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709168-74AVC16245DGVR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16245DGVR CAD Model

Description

Product Overview: Texas Instruments 74AVC16245DGVR

The Texas Instruments 74AVC16245DGVR is a high-performance, 16-bit transceiver that operates as a bidirectional interface between two buses. The device is designed for asynchronous communication between data buses and features a 3.3V CMOS technology, which makes it suitable for interfacing with low-voltage logic while maintaining compatibility with 5V systems.

With its wide bus architecture and 16-bit data path, the 74AVC16245DGVR is capable of transferring data at high speeds, which is essential for modern digital systems requiring efficient data flow. The device's balanced output drive and low ON-state resistance characteristics ensure low power consumption and reduced line noise, making it an excellent choice for power-sensitive applications.

The transceiver's direction control (DIR) and output enable (OE) inputs offer precise control over data flow, allowing for simple and flexible data direction management. The DIR input determines the direction of data flow, either from the A bus to the B bus or vice versa, while the OE input activates or deactivates the outputs, enabling the transceiver to effectively manage bus contention scenarios.

Encased in a compact TVSOP package, the 74AVC16245DGVR is designed with a reduced footprint, making it ideal for space-constrained applications. Its small size, combined with its high-speed data handling capabilities, makes it a versatile component for a range of digital systems, including computing, networking, and telecommunications equipment.

Key features of the 74AVC16245DGVR include:

  • 16-bit bidirectional data path for efficient data transfer
  • 3.3V CMOS technology with 5V tolerant inputs
  • Control inputs for direction and output enable functions
  • Low power consumption and reduced line noise
  • Compact TVSOP package suitable for space-saving designs

Overall, the Texas Instruments 74AVC16245DGVR is a reliable and high-quality transceiver that offers designers the flexibility and performance necessary to build sophisticated digital systems. Whether used in consumer electronics, industrial control systems, or communication infrastructure, this transceiver provides a robust interface solution that can meet the demands of a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess