EN
  • EN
  • DE

74AVCA164245VRE4

Part No 74AVCA164245VRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16 BIT DUAL SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3 STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AVCA164245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131148-74AVCA164245VRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCA164245VRE4 CAD Model

Description

Product Overview: 74AVCA164245VRE4

The 74AVCA164245VRE4 is a versatile, high-speed, dual-supply voltage interface transceiver from Texas Instruments. Designed to address the need for flexible voltage level translation in multi-voltage systems, this transceiver is capable of bidirectional level shifting between different logic levels. The device is particularly suitable for applications that require interfacing between different voltage domains in a system.

Key Features

  • Dual-Supply Voltage: This transceiver operates with a dual-supply voltage, allowing for translation between 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V logic levels. This makes it highly adaptable for systems that work on different voltage levels.
  • High-Speed Operation: The 74AVCA164245VRE4 is designed for high-speed performance, ensuring quick and efficient data transfer across different voltage domains.
  • Bidirectional Interface: With bidirectional data flow capability, this device can transfer data in both directions, making it a flexible solution for two-way communication.
  • Bus Hold Function: The integrated bus hold function on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and saving board space.
  • Low Power Consumption: Engineered for low power consumption, the device helps in maintaining energy efficiency in electronic systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74AVCA164245VRE4 is an ideal component for systems that require reliable logic level translation, such as:

  • Multivoltage digital systems integration
  • Data communication between different voltage domains
  • Signal bridging in mixed-signal environments
  • Interface for microprocessors, microcontrollers, and FPGAs

Product Specifications

The 74AVCA164245VRE4 comes in a TSSOP (Thin Shrink Small Outline Package) and is characterized for operation from -40°C to 85°C. It is RoHS compliant and adheres to the stringent quality standards set by Texas Instruments, ensuring reliability and performance for critical applications.

With its excellent voltage translation capabilities and robust design, the 74AVCA164245VRE4 from Texas Instruments stands out as a superior choice for designers looking to bridge different logic levels in their digital systems seamlessly.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess