EN
  • EN
  • DE

74CBT16211CDGVRE4

Part No 74CBT16211CDGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS SWITCH 5-V BUS SWITCH WITH 2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131194-74CBT16211CDGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16211CDGVRE4 CAD Model

Description

Product Overview: 74CBT16211CDGVRE4 by Texas Instruments

The 74CBT16211CDGVRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product falls under the category of bus switch ICs, which are used to facilitate the switching of signals in digital circuits without causing significant signal distortion or delay.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance which minimizes power loss and ensures efficient signal transmission.
  • High Bandwidth: Engineered to support high bandwidth applications, the 74CBT16211CDGVRE4 can handle fast switching speeds necessary for modern digital systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and making it versatile for different types of digital circuits.
  • Low Power Consumption: The IC is designed for low power consumption, which is critical for battery-powered devices and energy-saving applications.
  • 24-Bit Bus Switch: With a 24-bit bus switch, the product can manage multiple signal paths, which is ideal for complex digital systems requiring high-density signal routing.

Applications

The 74CBT16211CDGVRE4 is suitable for a wide range of applications, including:

  • Communication Equipment
  • Server and Data Center Infrastructure
  • Signal Routing in High-Speed Networks
  • Computer Motherboards
  • Consumer Electronics

Product Specifications

This product is available in a 56-TSSOP (0.240", 6.10mm Width) package, which is ideal for surface mounting on printed circuit boards (PCBs). It also supports industrial temperature ranges, ensuring reliable operation under various environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74CBT16211CDGVRE4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest standards of performance and durability.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess