EN
  • EN
  • DE

74CBT1G384DBVRG4

Part No 74CBT1G384DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1131206-74CBT1G384DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBT1G384
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74CBT1G384DBVRG4 CAD Model

Description

Overview of Texas Instruments 74CBT1G384DBVRG4

The Texas Instruments 74CBT1G384DBVRG4 is a high-performance, single-pole, single-throw (SPST) bus switch from the CBT (Configurable Bus Transceiver) family. This device is designed to provide high-speed switching with low on-state resistance, making it an ideal choice for applications that require efficient, high-bandwidth data routing.

Key Features

  • Low Power Consumption: The 74CBT1G384DBVRG4 is optimized for low power operation, which helps to reduce overall power consumption in electronic systems.
  • High Speed: With its quick switching capabilities, this bus switch is capable of handling high-speed data lines with minimal signal delay.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered down, providing greater flexibility in mixed-voltage environments.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop across the switch, maintaining signal integrity.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits to safeguard against damage from static electricity.

Applications

The 74CBT1G384DBVRG4 is suitable for a wide range of applications, including:

  • Signal routing and multiplexing
  • Server and networking equipment
  • Data communication systems
  • Hot-swappable and hot-dockable systems
  • Computer peripherals

Package and Quality

This device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and soldering onto printed circuit boards. Texas Instruments is known for its commitment to quality, and the 74CBT1G384DBVRG4 is no exception, adhering to stringent industry standards for reliability and performance.

Overall, the Texas Instruments 74CBT1G384DBVRG4 is a versatile and reliable bus switch that delivers the performance and features necessary for modern electronic systems requiring efficient data routing and signal integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess