EN
  • EN
  • DE
  • IT

74CBTD16210DGGRG4

Part No 74CBTD16210DGGRG4
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description 20-Bit FET Bus Switch With Level Shifting 48-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
High Level Output Current -128 mA
Independent Circuits 2
Lead Free Contains Lead
Low Level Output Current 128 mA
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Input Voltage 2 V
Nominal Supply Current 1.5 mA
Number of Bits 20
Number of Elements 2
Number of Pins 48
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Tape and Reel
Propagation Delay 250 ps
Quiescent Current 1.5 mA
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 9.8 ns
Weight 223.195796 mg
Win Source Part Number 1139456-74CBTD16210DGGRG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTD16210DGGRG4 CAD Model

Description

The 74CBTD16210DGGRG4 is a high-performance, 16-bit FET bus switch designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit (IC) is part of the 74CBT series that provides bus interface solutions with high bandwidth and low on-state resistance. It is specifically engineered to address the needs of modern high-speed data transfer systems, offering an efficient pathway for digital signals within a wide array of applications.

Key Features:

  • Low On-State Resistance: The device features a typical on-state resistance of only 5Ω, which minimizes signal distortion and allows for efficient data transmission.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the 74CBTD16210DGGRG4 can handle high-speed data lines, making it suitable for high-performance computing and communication systems.
  • 5V Tolerant: The inputs and I/O ports are tolerant to 5V even when powered down, allowing for interface flexibility with different logic levels.
  • Low Power Consumption: Its design emphasizes low power dissipation, which is crucial for energy-efficient operations in battery-powered and power-sensitive applications.
  • Quick Switching: The device's quick switching times (turn-on and turn-off) ensure minimal propagation delay, maintaining signal integrity during high-speed operations.
  • Organized Data Flow: The 16-bit bus switch is organized as two 8-bit buses with separate output-enable (OE) inputs, which provides better control over data flow and enables partial activation of the device.

Applications:

The 74CBTD16210DGGRG4 is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Servers and networking equipment
  • Signal gating
  • Memory switching operations
  • Bus isolation and multiplexing

Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74CBTD16210DGGRG4 offers a compact form factor suitable for space-constrained applications. Its robust design and adherence to RoHS compliance make it an environmentally friendly choice for system designers looking to meet current and future regulatory requirements.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0646 $50.6460
25+ $4.1556 $103.8900
38+ $4.0258 $152.9804
52+ $3.8959 $202.5868
67+ $3.7660 $252.3220
89+ $3.3764 $300.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,277 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess