EN
  • EN
  • DE

74CBTLV16800GRE4

Part No 74CBTLV16800GRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 20-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131222-74CBTLV16800GRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16800GRE4 CAD Model

Description

The 74CBTLV16800GRE4 is a high-performance, low-voltage 18-bit universal bus transceiver from Texas Instruments, designed for use in demanding applications that require bidirectional communication between systems. This integrated circuit is a member of the CBTLV (Controlled Buffer Transceiver Low Voltage) family, which is renowned for its low-power consumption and high-speed operation.

Key Features

  • Low-Voltage Operation: Optimized for 3.3V power supply, this device supports 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Data Transfer: The 74CBTLV16800GRE4 is capable of facilitating high-speed data transfer, which is essential for modern high-performance computing and communication systems.
  • Bi-Directional Interface: With 18-bits, this transceiver can transmit data in both directions, from A to B or B to A, providing flexibility in data management and contributing to efficient system design.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: The pinout of the 74CBTLV16800GRE4 is designed to facilitate easy PCB layout and to support better signal integrity by reducing noise.

Applications

The versatility of the 74CBTLV16800GRE4 makes it suitable for a wide range of applications, including:

  • Bus interface or signal buffering in servers, workstations, and data storage systems.
  • Communication infrastructure where high-speed bidirectional data transfer is critical.
  • System level interconnects that require matching trace impedance to minimize reflections and signal loss.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The 74CBTLV16800GRE4 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

With its robust feature set and Texas Instruments' reputation for quality, the 74CBTLV16800GRE4 is an ideal choice for designers looking to enhance their system performance while maintaining low power consumption and high data integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess