EN
  • EN
  • DE

NSS1C201MZ4T1G

Part No NSS1C201MZ4T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 100V 2A 2000mW 4-Pin(3+Tab) SOT-223 T/R / TRANS NPN 100V 2A SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 180mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1083640-NSS1C201MZ4T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NSS1C201MZ4
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSS1C201MZ4T1G CAD Model

Description

ON Semiconductor NSS1C201MZ4T1G Product Overview

The NSS1C201MZ4T1G is a high-performance N-Channel Power MOSFET from ON Semiconductor, renowned for its efficient power management and reliability in a wide range of applications. This compact semiconductor device is designed to deliver optimal performance with a low on-resistance and a high switching speed, making it an ideal choice for power conversion and management tasks in modern electronic circuits.

Key Features

  • Low On-Resistance: The NSS1C201MZ4T1G boasts a low on-resistance, which reduces power loss and improves efficiency, making it suitable for high-performance power applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is essential for efficient power regulation and conversion in various electronic devices.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven at lower gate voltages, which is beneficial for battery-operated applications and helps in reducing overall power consumption.
  • High Current Capacity: The device is capable of handling a continuous drain current, making it robust for handling high current applications without performance degradation.
  • Surface Mount Package: The NSS1C201MZ4T1G comes in a compact SOT-223 surface-mount package, which saves valuable board space and is suitable for automated assembly processes.

Applications

The versatility of the NSS1C201MZ4T1G allows it to be used in a broad range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management in portable and battery-powered devices
  • Motor control circuits
  • Load switching applications
  • Power supply design

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NSS1C201MZ4T1G is no exception. It is manufactured to meet rigorous standards, ensuring reliability and performance in even the most demanding conditions. Whether for consumer electronics, automotive applications, or industrial systems, this MOSFET is designed to provide a dependable solution for efficient power management.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4125 $51.5625
300+ $0.3385 $101.5500
460+ $0.3279 $150.8340
635+ $0.3173 $201.4855
815+ $0.3068 $250.0420
1,095+ $0.2750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess