EN
  • EN
  • DE

74CBTLV3245ADGVRG4

Part No 74CBTLV3245ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE OCTAL FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131231-74CBTLV3245ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3245ADGVRG4 CAD Model

Description

Product Overview: 74CBTLV3245ADGVRG4

The 74CBTLV3245ADGVRG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to serve as a low-voltage octal bus switch with 5-bit level shifting. This product is part of the CBTLV (Controlled Buffer/Translator Low Voltage) series, which is known for its ability to handle high-speed signal switching with minimal propagation delay.

Constructed with an advanced CMOS technology, the 74CBTLV3245ADGVRG4 offers a compelling solution for applications that require the bidirectional transmission of data between a bus and a data source. Its ability to shift logical levels from 5V to 3.3V or from 3.3V to 5V makes it ideal for systems that involve mixed-voltage environments, ensuring compatibility between devices operating at different voltage levels.

Key Features:

  • Low-Voltage Operation: This device operates at a nominal supply voltage of 2.3V to 3.6V, making it suitable for low-voltage applications that require energy efficiency.
  • Level Shifting: The 74CBTLV3245ADGVRG4 is capable of shifting logic levels, allowing seamless communication between devices with different voltage requirements.
  • High-Speed Switching: The switch can handle fast signal propagation with a delay of typically only 0.25 ns, ensuring that data transfer remains swift and efficient.
  • Octal Bus Interface: It features eight bidirectional switches that can be independently controlled, providing flexibility in managing multiple data paths.
  • Low Power Consumption: With its low quiescent current and power-down feature when V<sub>CC is at 0V, the device conserves energy, making it suitable for battery-powered applications.
  • Robust Packaging: The device is available in a compact SSOP (Shrink Small Outline Package) form factor, which is space-saving and ideal for densely populated boards.

The 74CBTLV3245ADGVRG4 is equipped with additional features such as 5Ω bidirectional switches, which contribute to its low on-state resistance, and I<sub>OFF support that prevents damaging current backflow when the device is powered down. These characteristics make the 74CBTLV3245ADGVRG4 a reliable choice for telecommunications, computing, and industrial applications where data integrity and device protection are paramount.

With its combination of speed, power efficiency, and level shifting capabilities, the Texas Instruments 74CBTLV3245ADGVRG4 stands out as a versatile component for designers who need to bridge different voltage domains while maintaining fast data transfer rates.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess