EN
  • EN
  • DE

74CBTLV3253DBQR

Part No 74CBTLV3253DBQR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815870-74CBTLV3253DBQR
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253DBQR CAD Model

Description

Product Overview: Texas Instruments 74CBTLV3253DBQR

The 74CBTLV3253DBQR from Texas Instruments is a high-performance, dual 1-of-4 FET multiplexer/demultiplexer designed for use in applications requiring efficient and reliable data routing. This integrated circuit is part of the CBTLV (Controlled Buffer/Translator Low Voltage) family, which is known for its low-voltage operation and low-power consumption.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Speed: It offers high-speed switching, which is critical for applications that require fast data transfer and signal processing.
  • Low Power Consumption: With its low-power design, the 74CBTLV3253DBQR helps to reduce the overall power consumption of electronic systems, making it an excellent choice for power-sensitive applications.
  • Bidirectional Interface: The device can be used as a multiplexer or demultiplexer, providing versatility in data routing and signal distribution.
  • Multiple Configurations: It allows for two individual 1-of-4 configurations or a single 1-of-8 configuration, offering design flexibility.
  • ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity in harsh environments.
  • DBQ Package: The 74CBTLV3253DBQR comes in a SSOP-16 (DBQ) package, which is suitable for space-constrained applications.

Applications

This multiplexer/demultiplexer is ideal for a variety of applications, including:

  • Data routing in servers and networking equipment
  • Signal gating in telecommunications
  • Address and data bus switching
  • Function switching in consumer electronics
  • Interface bridging in multi-voltage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74CBTLV3253DBQR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability.

For detailed specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess