EN
  • EN
  • DE

74FCT16500CTPVC

Part No 74FCT16500CTPVC
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 743984-74FCT16500CTPVC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16500CTPVC CAD Model

Description

Introducing the 74FCT16500CTPVC from Texas Instruments

The 74FCT16500CTPVC is a high-performance, integrated circuit designed and manufactured by the reputable Texas Instruments. This versatile device is a 18-bit universal bus transceiver that comes with 3-state outputs, making it an essential component for facilitating bidirectional communication between data buses in a wide array of digital applications.

Key Features

  • High-speed operation: The 74FCT16500CTPVC is designed to operate at fast speeds, which is crucial for applications requiring quick data transfer and minimal delay.
  • Low power consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it ideal for energy-efficient designs.
  • Wide bus-interface capability: With its 18-bit interface, it can easily manage wide data paths, allowing for efficient data handling and processing.
  • 3-state outputs: The inclusion of 3-state outputs enables the transceiver to disconnect entirely from the bus, allowing for multiple devices to share the same bus without interference.
  • Compatibility: The 74FCT16500CTPVC is compatible with TTL and CMOS output levels, ensuring it can be integrated into various existing systems with minimal compatibility issues.

Applications

The 74FCT16500CTPVC is suitable for a range of applications, including:

  • High-speed data transfer systems
  • Communication interfaces
  • Microprocessor or microcontroller bus interfaces
  • Data acquisition and signal processing
  • Memory interfacing
  • Networking and telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74FCT16500CTPVC is no exception. It is built to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments. This document contains comprehensive information about the operating conditions, electrical characteristics, timing requirements, and more.

Overall, the 74FCT16500CTPVC from Texas Instruments stands out as a robust and reliable solution for modern digital interfacing challenges, offering both performance and versatility to meet the demands of today's fast-paced technological environment.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1214 $55.6070
11+ $9.1253 $100.3783
17+ $8.8401 $150.2817
24+ $8.5550 $205.3200
31+ $8.2698 $256.3638
41+ $7.4143 $303.9863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess