EN
  • EN
  • DE

74H00J

Part No 74H00J
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040266-74H00J
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74H00J CAD Model

Description

The 74H00J is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component belongs to the 74 series logic family and represents one of the fundamental building blocks for digital systems. The 74H00J is a quad 2-input NAND gate chip, which is essential in various applications ranging from simple logic operations to complex computational tasks.

Constructed with advanced silicon technology, the 74H00J offers excellent performance and reliability. Each of the four independent NAND gates can be utilized to implement logic functions by combining them in different configurations. This versatility makes the 74H00J an ideal choice for a wide array of electronic designs, including but not limited to, digital computers, control systems, and data processing units.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Operating Voltage: Typically ranges from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Output Current: Capable of sourcing or sinking a standard TTL load.
  • Propagation Delay: Fast signal processing with minimal delay, ensuring high-speed operation for critical applications.
  • Package: Available in a variety of packages to suit different mounting and space requirements.
  • Temperature Range: Designed to operate over a broad range of ambient temperatures.

The 74H00J is not only recognized for its functional excellence but also for its ease of integration into existing circuits, thanks to its standardized pin configuration. This makes it a go-to choice for engineers and designers looking to create robust and efficient digital systems.

Texas Instruments provides comprehensive technical support and resources for the 74H00J, including datasheets, application notes, and design tools. These resources assist in the rapid development and deployment of systems utilizing the 74H00J, ensuring that designers can leverage the full potential of this high-performance NAND gate IC.

You May Also Be Interested in

IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess