EN
  • EN
  • DE

74HC4060M

Part No 74HC4060M
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0029/0209
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 743996-74HC4060M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4060M CAD Model

Description

The 74HC4060M is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family from Texas Instruments, a renowned leader in the semiconductor industry. This integrated circuit is characterized by its versatility and durability, making it a suitable choice for a wide range of electronic applications.

Key Features

  • 14-Stage Binary Counter: The core functionality of the 74HC4060M is its 14-stage ripple-carry binary counter/divider, which is capable of handling a wide range of counting applications.
  • Oscillator Functionality: An on-chip oscillator with an RC oscillator configuration is provided, which requires only two external components for its operation.
  • Wide Operating Voltage: It operates across a wide voltage range from 2V to 6V, ensuring compatibility with various logic levels and providing design flexibility.
  • High Noise Immunity: The device features a high noise immunity characteristic of CMOS devices, making it reliable in electrically noisy environments.
  • Low Power Consumption: As with many CMOS devices, the 74HC4060M has a low power consumption, which is beneficial for battery-powered and energy-sensitive applications.

Applications

The 74HC4060M is used in a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counter Circuits
  • Oscillator Circuitry in Microprocessors
  • Timing Circuits

Product Specifications

The 74HC4060M is offered in an SOIC package, which is suitable for surface-mount technology (SMT). It is also available in other package types to suit different assembly and space requirements. The device is specified for operation from -40°C to +125°C, which allows for use in industrial environments with extreme temperatures.

For detailed information about the 74HC4060M, including pin configurations, timing diagrams, and electrical characteristics, please refer to the official datasheet provided by Texas Instruments. This datasheet is an essential resource for engineers and designers considering the 74HC4060M for their electronic designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess