EN
  • EN
  • DE

74HCT74DR

Part No 74HCT74DR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0301+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 736613-74HCT74DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT74DR CAD Model

Description

Product Overview: Texas Instruments 74HCT74DR

The 74HCT74DR is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its robust performance and versatility. This integrated circuit is part of the 74HCT family and is known for its compatibility with LSTTL (Low-Power Schottky TTL). The device is a dual positive-edge triggered D-type flip-flop with clear and preset functionalities, making it a staple in digital electronics for storage and data manipulation tasks.

Key Features

  • Logic Type: The 74HCT74DR is a D-type flip-flop, which means it captures the value on the data line (D) at the moment of a rising edge of the clock pulse (CLK) and holds it until the next rising edge.
  • Output Type: The device features true (Q) and complementary (Q̅) outputs for each flip-flop, providing flexibility in logic design and implementation.
  • Triggering: It operates with positive-edge triggering, ensuring precise timing for data capture.
  • Clear and Preset: Each flip-flop has individual clear (CLR̅) and preset (PRE̅) inputs for direct and asynchronous setting or resetting of the outputs, which enhances the control over the logic states.
  • Supply Voltage Range: The 74HCT74DR operates on a wide supply voltage range of 4.5V to 5.5V, which is ideal for interfacing with 5V systems.
  • High Fan-out: It is capable of driving 10 LSTTL loads, which means it can directly control multiple inputs without the need for additional buffering.

Applications

The 74HCT74DR is suitable for a variety of applications, including:

  • Shift registers
  • Counters and dividers
  • Control circuits
  • Memory storage elements
  • Pattern generators

Package and Quality

The device comes in an SOP (Small Outline Package) with a Reel pack, designated by the "DR" suffix in its name, making it suitable for automated surface-mount assembly processes. Texas Instruments ensures high-quality manufacturing standards, which means that the 74HCT74DR is designed for reliability and consistent performance across various applications.

With its combination of features, the Texas Instruments 74HCT74DR is a highly reliable and functional choice for designers seeking a dual D-type flip-flop IC that can meet the demands of complex digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9945 $51.8570
62+ $1.6365 $101.4630
95+ $1.5853 $150.6035
131+ $1.5342 $200.9802
169+ $1.4831 $250.6439
226+ $1.3296 $300.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess