EN
  • EN
  • DE

74LVC1GU04DCKRG4

Part No 74LVC1GU04DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1009322-74LVC1GU04DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1GU04DCKRG4 CAD Model

Description

Product Overview: 74LVC1GU04DCKRG4 by Texas Instruments

The 74LVC1GU04DCKRG4 is a high-performance, single-gate CMOS inverter fabricated with silicon gate CMOS technology. It is produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to offer a single inverting buffer/gate with a wide operating voltage range and low power consumption, making it ideal for a variety of applications in modern electronic systems.

Key Features

  • Operating Voltage Range: The device supports a wide operating voltage range from 1.65V to 5.5V, allowing it to be used in various logic level environments and interfacing scenarios.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, this inverter is capable of high-speed operation, making it suitable for high-frequency signal processing applications.
  • Low Power Consumption: The 74LVC1GU04DCKRG4 is optimized for low power consumption, which is critical for battery-operated and power-sensitive designs.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without the risk of damage.
  • High Noise Immunity: The device features a balanced output drive and high noise immunity, ensuring reliable performance in electrically noisy conditions.
  • Compatibility: Input levels are compatible with standard CMOS outputs; with 5V tolerant inputs, the device can also interface with TTL levels.

Applications

The 74LVC1GU04DCKRG4 is versatile and can be employed in various applications, including:

  • Signal conditioning
  • Logic level conversion
  • High-speed logic gating
  • Pulse shaping
  • Oscillator circuits

Package and Quality

This inverter is offered in a compact SC70-5 package, providing a space-saving solution for PCB designs. Texas Instruments is committed to producing high-quality components, and the 74LVC1GU04DCKRG4 is no exception. It adheres to stringent quality standards, ensuring reliability and performance for critical applications.

With its combination of features, the 74LVC1GU04DCKRG4 from Texas Instruments stands as a robust choice for designers looking to implement a reliable inverting function in their digital logic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2199 $50.5770
555+ $0.1805 $100.1775
860+ $0.1748 $150.3280
1,185+ $0.1692 $200.5020
1,530+ $0.1636 $250.3080
2,050+ $0.1466 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,880 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess