EN
  • EN
  • DE

SN74CBT3253PWLE

Part No SN74CBT3253PWLE
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254258-SN74CBT3253PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253PWLE CAD Model

Description

Product Overview: SN74CBT3253PWLE from Texas Instruments

The SN74CBT3253PWLE from Texas Instruments is a high-performance, dual 1-of-4 FET multiplexer/demultiplexer designed to provide efficient data routing for a variety of applications. This integrated circuit is part of the CBT (Controlled Baseline Technology) family, known for its low-voltage operation and bidirectional signal switching capabilities.

Key Features

  • Dual 4-Channel Multiplexing: The device can route signals from two sets of four input/output lines to two common output/input lines, allowing for versatile switching configurations.
  • Low On-State Resistance: The SN74CBT3253PWLE boasts a low on-state resistance typically around 5 ohms, which minimizes signal distortion and improves overall performance.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with both 5V TTL and CMOS logic levels.
  • Low Power Consumption: The device features a low quiescent power consumption, which is particularly beneficial for power-sensitive applications.
  • Fast Switching: Fast switching speeds ensure minimal propagation delay, critical for high-speed data processing and communications systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection circuits are incorporated to safeguard the device against static damage.

Applications

The SN74CBT3253PWLE is ideal for a wide range of applications, including:

  • Data routing in servers and networking equipment
  • Signal gating in telecommunications systems
  • Function switching in computing devices
  • Multiplexing for analog and digital signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT3253PWLE is manufactured with strict quality control processes and is designed to meet or exceed industry standards for reliability and performance.

Package Information

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint that is suitable for space-constrained applications. The part number ending "PWLE" specifies the lead-free and RoHS-compliant version of the package, ensuring compatibility with environmentally sensitive products and regulations.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74CBT3253PWLE.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess