EN
  • EN
  • DE

74LVC374

Part No 74LVC374
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 729206-74LVC374
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC374 CAD Model

Description

Overview of Texas Instruments 74LVC374 Octal D-Type Flip-Flop

The Texas Instruments 74LVC374 is a high-performance, octal edge-triggered D-type flip-flop with a clear function. Designed for 2.7 V to 3.6 V VCC operation, this device is part of the LVC (Low-Voltage CMOS) family, which offers the benefit of high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the low power dissipation of standard CMOS integrated circuits.

Key Features

  • High-Speed Performance: The 74LVC374 operates at frequencies up to 100 MHz, which is suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, it maintains low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Compatibility: It is fully compatible with 5V input levels, allowing for easy integration into mixed-voltage systems.
  • Output Drive Capability: The 74LVC374 can drive up to 24 mA at the output, providing good signal integrity with low impedance loads.
  • Clear Function: The clear function allows for the synchronous reset of all flip-flops, which is essential for initialization and synchronization tasks within digital circuits.

Applications

The Texas Instruments 74LVC374 is suitable for a wide range of applications, including:

  • Storage registers
  • Buffer registers
  • Data management systems
  • Communication interfaces

Package and Quality

This device is offered in a variety of package options, including the space-saving TSSOP, VFBGA, and DHVQFN packages, allowing for flexibility in PCB design and layout. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. Additionally, the 74LVC374 is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing processes.

With its combination of speed, low power, and robust design features, the Texas Instruments 74LVC374 is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0976 $50.2640
1,250+ $0.0801 $100.1250
1,935+ $0.0776 $150.1560
2,665+ $0.0751 $200.1415
3,445+ $0.0726 $250.1070
4,610+ $0.0651 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess