EN
  • EN
  • DE

74LVT16245BDGVRG4

Part No 74LVT16245BDGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133156-74LVT16245BDGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDGVRG4 CAD Model

Description

Product Overview: 74LVT16245BDGVRG4

The 74LVT16245BDGVRG4 is a high-performance, low-voltage BiCMOS device integrated by Texas Instruments. This product falls under the category of logic - transceivers, designed to meet the demands of high-speed data transfer and signal conditioning in a variety of digital applications.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which allows for the low-voltage operation while maintaining high-speed capabilities.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage logic systems, which is essential for modern low-power applications.
  • Interface: The 74LVT16245BDGVRG4 features a 16-bit dual-supply bus transceiver with 3-state outputs, allowing for bidirectional communication between two buses of different voltage domains.
  • Drive Capability: This device can drive up to 15 LSTTL loads, providing robust signal driving capabilities for connected circuits.
  • Speed: It offers high-speed data transfer with a typical tpd of 3.8 ns, facilitating quick and efficient data movement.

Applications

The versatility of the 74LVT16245BDGVRG4 makes it suitable for a wide range of applications, including:

  • Bus interface in multi-voltage systems
  • Signal buffering and strengthening in computing and telecommunication systems
  • Level shifting for mixed-voltage designs in embedded applications
  • High-speed data paths in networking equipment

Quality and Reliability

As with all Texas Instruments products, the 74LVT16245BDGVRG4 is designed to meet high standards of quality and reliability. It is available in a compact TVSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The package is also designed for optimal thermal performance and durability.

Environmental Compliance

The 74LVT16245BDGVRG4 is compliant with RoHS standards, ensuring that it meets the latest environmental regulations for electronic components. This compliance reflects Texas Instruments' commitment to environmental sustainability and the production of eco-friendly products.

Overall, the 74LVT16245BDGVRG4 from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess