EN
  • EN
  • DE

74LVTH16245ADGGR

Part No 74LVTH16245ADGGR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815982-74LVTH16245ADGGR
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245ADGGR CAD Model

Description

Product Overview: 74LVTH16245ADGGR

The 74LVTH16245ADGGR is a high-performance, low-voltage bi-directional transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit (IC) is part of the LVT (Low Voltage Technology) family and is specifically engineered to operate with a 3.3V power supply, making it ideal for interfacing between 3.3V and 5V logic levels in mixed-voltage systems.

Key Features

  • Bi-Directional Interface: With 16-bit dual-supply bus transceiver capabilities, this IC allows for efficient data flow in both directions, simplifying the design of bus-oriented systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps in reducing power consumption and is suitable for battery-operated and power-sensitive applications.
  • High Drive: The 74LVTH16245ADGGR is capable of providing high drive (24mA) at the outputs, ensuring strong signal integrity and driving capability.
  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, thereby reducing component count and simplifying PCB layout.
  • Flow-Through Architecture: This design optimizes the PCB layout and reduces signal skew by aligning the data flow from input to output.

Applications

  • Interfacing between different voltage logic levels in mixed-voltage systems.
  • Communication between data buses in servers, networking, and telecommunication equipment.
  • Signal buffering and strengthening in complex digital systems with multiple bus lines.

Product Specifications

The 74LVTH16245ADGGR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 48 pins, offering a compact footprint for space-constrained applications. It features balanced propagation delays and low ON-state resistance, which contributes to its excellent signal transmission performance. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

With its robust feature set and compliance with JEDEC standard no. 7A requirements, the 74LVTH16245ADGGR transceiver from Texas Instruments is a versatile component that can be utilized in a broad array of digital logic interfacing applications, providing both performance and efficiency.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess