EN
  • EN
  • DE

74LVTH16374DGGR

Part No 74LVTH16374DGGR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815983-74LVTH16374DGGR
Ultra Librarian 3D Model Ultra Librarian 74LVTH16374DGGR CAD Model

Description

Product Overview: 74LVTH16374DGGR

The 74LVTH16374DGGR is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from Texas Instruments. Designed for use in applications requiring high-speed and low power consumption, this integrated circuit is part of the LVTH family, which is known for its low-voltage operation and tolerance to higher drive signals.

Key Features

  • Logic Type: 16-bit D-type flip-flop
  • Bus Hold: Equipped with a bus hold feature that helps to eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system, providing high-impedance state to ensure minimal loading when not in use.
  • Low Voltage Operation: Operates at a nominal voltage of 2.5V to 3.3V, making it suitable for interfacing with low-voltage processors and logic systems.
  • High Drive: Capable of driving 48mA at the outputs, providing strong signal transmission that is less susceptible to voltage drops and signal integrity issues.
  • Edge-Rate Control Circuitry: Minimizes output skew and reduces switching noise, which is critical for maintaining signal integrity in high-speed data paths.
  • Package: Comes in a TSSOP (Thin Shrink Small Outline Package) form factor with a 48-pin configuration, offering a compact footprint for space-constrained applications.

Applications

The 74LVTH16374DGGR is ideal for a wide range of applications, including:

  • Memory address latching
  • Data communication systems
  • Computer systems and servers
  • Networking equipment
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVTH16374DGGR is manufactured to the highest standards, ensuring consistent performance and longevity in demanding environments. Whether used in commercial, industrial, or even more rigorous applications, this product delivers the quality and reliability that engineers and designers expect from Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1095 $55.5475
11+ $9.1155 $100.2705
17+ $8.8307 $150.1219
24+ $8.5458 $205.0992
31+ $8.2610 $256.0910
41+ $7.4064 $303.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess