EN
  • EN
  • DE

74VMEH22501ADGGRE4

Part No 74VMEH22501ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIVERSAL BUS TXRX 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74VMEH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 766109-74VMEH22501ADGGRE4
Family Name 74VMEH22501
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VMEH22501ADGGRE4 CAD Model

Description

The 74VMEH22501ADGGRE4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their commitment to precision and reliability in the semiconductor industry. This particular product is designed to meet the rigorous demands of advanced electronic systems, providing a robust solution for a wide range of applications.

Key Features:

  • Technology: The product is built on Texas Instruments' advanced CMOS technology, ensuring low power consumption and high-speed operation.
  • Logic Type: It is a digital logic gate, which is an essential building block for digital circuits.
  • Package: Encapsulated in a 48-TSSOP (0.240", 6.10mm Width) package, the 74VMEH22501ADGGRE4 is designed for surface mounting, which makes it suitable for compact and high-density circuit designs.
  • Operating Temperature: The device is specified to operate over an extended temperature range, making it versatile for different environmental conditions.
  • Supply Voltage: It supports a wide range of supply voltages, accommodating various levels of signal standards and interfacing needs.
  • Speed: The high-speed performance of the 74VMEH22501ADGGRE4 ensures that it can keep up with the fast switching requirements of modern digital systems.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

The 74VMEH22501ADGGRE4 from Texas Instruments is an ideal choice for designers looking for a reliable and efficient logic gate that can be used in a variety of digital applications. Whether it's for industrial control systems, communication equipment, or complex computing devices, this product delivers performance that engineers can trust.

Applications:

This versatile component is suitable for a range of applications including, but not limited to:

  • High-speed data processing
  • Communication systems
  • Signal conversion and interfacing
  • Embedded systems
  • Industrial control circuits

With its robust design and adherence to Texas Instruments' quality standards, the 74VMEH22501ADGGRE4 stands as a testament to durable and efficient circuit design.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $9.2516
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess