EN
  • EN
  • DE

78ST165SC

Part No 78ST165SC
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78ST100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 30V
Voltage - Output 1 6.5V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 3-SMD Module
Size 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Win Source Part Number 1133741-78ST165SC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 78ST165
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78ST165SC CAD Model

Description

The 78ST165SC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is part of TI's extensive range of power management solutions and is specifically engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • Voltage Regulation: The 78ST165SC offers precise voltage regulation, ensuring stable operation for sensitive electronic components. It is capable of maintaining a constant output voltage over a wide range of input voltages and load conditions.
  • High Efficiency: Designed for maximum energy efficiency, this product reduces power loss and heat generation, making it suitable for energy-critical applications.
  • Compact Design: The module's small form factor is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply designs without compromising on performance.
  • Thermal Protection: With built-in thermal shutdown capability, the 78ST165SC protects itself and other components from damage due to excessive heat.
  • Easy Integration: This product is designed for easy implementation into a variety of systems, requiring minimal external components and simplifying the design process for engineers.

Applications

The 78ST165SC is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for use in consumer electronics, telecommunication devices, computer peripherals, and industrial equipment where reliable and efficient power management is critical. Its robust design also makes it an excellent choice for automotive and aerospace industries, where components must withstand harsh environments and provide consistent performance.

Technical Specifications

Parameter Value Output Voltage Fixed Maximum Output Current 1.5 A Input Voltage Range 7 V to 40 V Operating Temperature Range -40°C to +85°C Package / Case SIP-3

In summary, the 78ST165SC by Texas Instruments is a reliable and efficient solution for power management requirements, offering a blend of performance, versatility, and ease of use that is hard to match.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess