EN
  • EN
  • DE

78ST305HC

Part No 78ST305HC
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78ST300
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 20V
Voltage - Output 1 5V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 70°C
Efficiency 80%
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.93" L x 1.01" W x 0.38" H (23.6mm x 25.7mm x 9.7mm)
Win Source Part Number 1133742-78ST305HC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 78ST305
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78ST305HC CAD Model

Description

The 78ST305HC, from the renowned manufacturer Texas Instruments, is a highly efficient and reliable voltage regulator designed to cater to a wide range of applications. This component is part of Texas Instruments' 78 series, which is well-known for its robust linear regulators that provide stable output voltages.

Key Features

  • Output Voltage: The 78ST305HC delivers a fixed output voltage of 5V, which is ideal for powering standard digital circuits and ensuring consistent performance across various devices.
  • High Current Output: It is capable of supplying up to 3A of output current, making it suitable for applications that require a substantial amount of power.
  • Efficiency: This regulator is designed to maintain high efficiency, thereby reducing power loss and heat generation during operation.
  • Thermal Protection: The device includes built-in thermal shutdown features, which protect the regulator from overheating and potential damage by automatically turning off when the internal temperature exceeds safe limits.
  • Short Circuit Protection: The 78ST305HC offers short circuit protection, ensuring that the device and your application are safeguarded against unexpected current spikes and shorting events.

Applications

The versatility of the 78ST305HC allows it to be used in various applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Power Management Solutions

Product Reliability

Texas Instruments has a long-standing reputation for creating products that are both durable and reliable. The 78ST305HC is no exception, with its robust design and stringent quality control measures ensuring that it meets the high standards expected from a leader in the semiconductor industry.

Conclusion

In summary, the 78ST305HC voltage regulator is a top choice for designers looking for a dependable power management solution. Its combination of high current capability, thermal and short circuit protection, and Texas Instruments' commitment to quality makes it an essential component for any power-sensitive application.

You May Also Be Interested in

Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess