EN
  • EN
  • DE

8409501EA

Part No 8409501EA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Shift Register
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 225 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 225 ns
Width 6.92 mm
Win Source Part Number 1222217-8409501EA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8409501EA CAD Model

Description

The Texas Instruments 8409501EA is a state-of-the-art integrated circuit designed to meet the demanding needs of modern electronics. This precision-engineered component is part of Texas Instruments' extensive portfolio of semiconductor products known for their reliability and performance.

Key Features

  • High Performance: The 8409501EA is built to deliver top-notch performance, ensuring that your electronic devices operate at their peak capabilities.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, this IC is designed to withstand the test of time, providing a long-lasting solution for your circuitry needs.
  • Energy Efficiency: With a focus on power conservation, the 8409501EA is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Compact Design: Its small form factor enables it to fit into tight spaces, providing more flexibility in the design of your electronic systems.
  • Wide Application Range: Suitable for a variety of applications, the 8409501EA can be integrated into anything from consumer electronics to industrial systems, offering versatility in use.

Technical Specifications

Parameter Value
Brand Texas Instruments
Product Number 8409501EA
Package Type Standard packaging suitable for various assembly techniques
Operating Temperature Range Specified by manufacturer
Compliance Meets relevant industry standards for safety and performance

The Texas Instruments 8409501EA is not only a testament to the company's commitment to innovation but also to its dedication to providing solutions that push the boundaries of what's possible in electronics. Whether you're developing cutting-edge technology or simply looking for a reliable component for your existing setup, the 8409501EA is engineered to exceed expectations.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess