EN
  • EN
  • DE

ADC0809CCN

Part No ADC0809CCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU 8CH MUX 28-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6.5 V
Digital Supply Voltage 4.5 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-DIP
Win Source Part Number 083007-ADC0809CCN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC0809
Introduction Date June 01, 1981
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC0809CCN CAD Model

Description

ADC0809CCN

The ADC0809CCN is an advanced 8-bit analog-to-digital converter that includes a multiplexer designed to streamline data acquisition processes for a wide array of applications requiring high fidelity and versatility.

  • Applications:
    • Telecommunications
    • Industrial Controls
    • Instrumentation
    • Robotics
  • Features and Benefits:
    • Built-in Multiplexer: Facilitates ease in handling multiple input sources.
    • High Resolution: Delivers precision for demanding applications.
    • Optimized Performance: Balances speed and power for enhanced efficiency.
    • Flexible Integration: Compatible with numerous microprocessor systems.
  • Additional Details:
    • Reliably operates across various voltage levels.
    • Engineered to endure harsh operating environments.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3241 $50.6482
5+ $23.7214 $118.6070
7+ $22.9200 $160.4400
10+ $21.3172 $213.1720
13+ $20.5158 $266.7054
16+ $19.7144 $315.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,002 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess